EN
  • EN
  • DE

74HCT423N

Part No 74HCT423N
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 22ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 198189-74HCT423N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT423N CAD Model

Description

The 74HCT423N is a high-speed Si-gate CMOS device that is part of NXP Semiconductors' 74HCT family. This integrated circuit is designed to provide dual retriggerable monostable multivibrators with clear and complementary outputs. It is a robust, versatile component that is widely used in timing, pulse shaping, and signal processing applications across various electronic systems.

Key Features

  • Logic Type: Retriggerable Monostable Multivibrator
  • Package Type: DIP-16 (Dual In-line Package)
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: -25mA to 25mA
  • Propagation Delay Time: Approximately 18ns
  • Operating Temperature Range: -40°C to +125°C
  • Compatibility: TTL input levels

Product Description

The 74HCT423N is a logic device that features two independent channels with retriggerable monostable multivibrators. Each multivibrator has an active LOW trigger input (nA), an active HIGH trigger input (nB), a clear input (nCLR), a complementary output (nQ), and an output (nQ̅).

One of the key attributes of the 74HCT423N is its retriggerable functionality, which allows the output pulse duration to be extended by applying additional input pulses within the initial pulse time. The clear input enables the immediate termination of the output pulse when required, providing a high degree of control over the timing operations.

Designed to operate with a 5V power supply, this device is capable of interfacing with TTL logic levels while maintaining the high noise immunity and low power consumption characteristic of CMOS devices. The 74HCT423N's fast propagation delay and balanced rise and fall times make it an excellent choice for high-frequency operation in digital systems.

With its industry-standard DIP-16 packaging, the 74HCT423N is easy to integrate into a wide range of electronic circuits. Its robust operating temperature range ensures reliability in even the most demanding environments.

Applications

The 74HCT423N is suitable for a variety of applications, including:

  • Timing circuits
  • Pulse generation
  • Delayed timing functions
  • Waveform shaping
  • Signal processing

With its precision timing capabilities and compatibility with existing digital systems, the 74HCT423N from NXP is an essential component for designers looking to create reliable and efficient electronic solutions.

You May Also Be Interested in

Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess