Product Overview: 74HCT4059D,118
The 74HCT4059D,118 is a high-quality integrated circuit manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This particular chip is part of the 74HCT series, which is compatible with TTL (Transistor-Transistor Logic). It is designed to perform exceptionally in a wide range of electronic applications, particularly where programmable divide-by-n counter functions are required.
Key Features
- High-Speed Performance: The 74HCT4059D,118 operates at a high speed, ensuring quick response times in digital circuits.
- Low Power Consumption: Designed with power efficiency in mind, this IC consumes low power, making it suitable for battery-operated devices.
- Versatility: This programmable counter features a wide range of division factors, from 3 to 15,999, which makes it highly versatile for various applications.
- Logic Level Compatibility: The device is compatible with TTL levels, allowing for easy integration into existing designs without the need for additional level shifting.
Applications
The 74HCT4059D,118 is commonly used in digital systems that require precise timing and control, such as:
- Digital clocks and timers
- Frequency dividers
- Programmable counters and sequencers
- Time-delay circuits
Technical Specifications
- Package: The IC comes in a SOIC-16 package, which is compact and suitable for surface-mount technology (SMT).
- Supply Voltage Range: It operates within a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic circuits.
- Operating Temperature: The device is designed to function over a broad temperature range, typically from -40°C to +125°C, accommodating various environmental conditions.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT4059D,118 is produced with stringent quality control measures, ensuring reliable performance and longevity in the field. Whether used in industrial, commercial, or consumer applications, this integrated circuit meets the rigorous standards expected from a leading semiconductor manufacturer.
For those looking to incorporate a reliable, high-performance programmable counter into their digital systems, the 74HCT4059D,118 from NXP Semiconductors presents an excellent choice, combining functionality with durability.