EN
  • EN
  • DE

74HCT4046AD

Part No 74HCT4046AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Phase-locked-loop with VCO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132211-74HCT4046AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4046AD CAD Model

Description

Product Overview: NXP 74HCT4046AD Phase-Locked Loop (PLL)

The NXP 74HCT4046AD is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This integrated circuit is a phase-locked loop (PLL) that includes a linear Voltage-Controlled Oscillator (VCO) and two different phase comparators (PC1 and PC2) with a common signal input amplifier and a common comparator input. The 74HCT4046AD is designed to operate from a 5 V supply, making it suitable for interfacing with TTL levels.

Key Features

  • Voltage-Controlled Oscillator (VCO): The VCO provides a highly stable output frequency that is linearly proportional to the input voltage applied to the VCOIN pin.
  • Phase Comparators: Two phase comparators are included, each with different characteristics. PC1 is a balanced type that provides a frequency difference output, while PC2 is an edge-controlled digital memory network.
  • Input Frequency Range: The IC is capable of handling a wide range of input frequencies, making it versatile for various applications.
  • Supply Voltage: It operates at a nominal supply voltage of 5 V, compatible with TTL systems.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The 74HCT4046AD is ideal for use in a variety of applications, including but not limited to:

  • Frequency synthesis and multiplication
  • Fm demodulation
  • Signal conditioning and processing
  • Data communications systems
  • Stable oscillators for digital systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT4046AD is manufactured under strict quality control standards, ensuring reliability and performance for critical applications. It is available in a standard SOIC-16 package, which is suitable for surface-mount technology (SMT) and fits well in compact circuit designs.

For designers looking for a robust and versatile PLL solution, the NXP 74HCT4046AD offers a perfect blend of performance, power efficiency, and reliability. Its compatibility with TTL levels and a wide range of input frequencies make it an excellent choice for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess