EN
  • EN
  • DE

DAC7632VF

Part No DAC7632VF
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 714043-DAC7632VF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7632VF CAD Model

Description

The DAC7632VF is a high-performance, dual 16-bit digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This precision DAC is well-suited for a wide range of applications, including industrial automation, telecommunications, test equipment, and digital signal processing systems.

Key Features:

  • Dual 16-Bit DACs: The DAC7632VF contains two independent 16-bit DAC channels, allowing for simultaneous output of two analog signals from digital inputs.
  • High-Speed Interface: With a flexible parallel interface, the device ensures easy connectivity to microcontrollers, DSPs, and other digital systems, supporting high-speed data transfers.
  • Low Power Consumption: Designed for efficiency, the DAC7632VF operates with low power requirements, making it ideal for portable and battery-operated equipment.
  • Voltage Output Range: The output voltage range is user-selectable, allowing for either unipolar or bipolar operation, which provides versatility in different application scenarios.
  • Monotonic Performance: The device guarantees monotonicity over the entire operating temperature range, ensuring reliable and consistent performance.
  • Settling Time: The DAC7632VF boasts a fast settling time, enabling rapid updates of the analog output which is critical for dynamic signal generation applications.
  • Integrated Reference: An onboard precision reference voltage simplifies the design by reducing the need for external components.

Applications:

The DAC7632VF's precision and versatility make it an excellent choice for various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Telecommunications Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality. The DAC7632VF is built to meet high standards, ensuring reliability and performance in even the most demanding environments.

Conclusion:

With its dual-channel design, high-speed interface, and low power consumption, the DAC7632VF from Texas Instruments stands out as a top-tier digital-to-analog converter. It is an ideal solution for designers looking to improve the analog output capabilities of their systems with a reliable, high-precision component.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2782 $88.5564
3+ $36.3309 $108.9927
5+ $35.1955 $175.9775
6+ $34.0602 $204.3612
8+ $32.9249 $263.3992
11+ $29.5188 $324.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess