EN
  • EN
  • DE

74HCT4040DB,118

Part No 74HCT4040DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 12STAGE BIANRY RIPPLE 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 79MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 137564-74HCT4040DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4040DB,118 CAD Model

Description

Product Overview: 74HCT4040DB,118 - NXP Semiconductors

The 74HCT4040DB,118 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for their commitment to innovation and quality in the field of electronic components. This particular IC is a 12-stage binary ripple counter that falls under the 74HCT family, known for its high-speed Si-gate CMOS technology.

Key Features

  • Logic Family: The 74HCT4040DB,118 belongs to the 74HCT series, which is compatible with TTL levels, ensuring ease of integration into various digital systems.
  • Counter Type: It is a 12-stage binary ripple counter, which is useful for time delay generation, counter operations, and frequency division applications.
  • Output Capability: This device features standard outputs, capable of driving up to 10 LSTTL loads, which is typical for 74HCT logic devices.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 5.5V, making it suitable for a variety of logic level requirements.
  • Package: The IC is enclosed in an SSOP16 package, which is advantageous for space-constrained applications due to its small footprint.

Applications

The 74HCT4040DB,118 ripple counter is commonly used in electronic systems where precise counting or timing is required. Typical applications include:

  • Frequency dividers
  • Time-delay circuits
  • Digital counters
  • Low-power timers
  • Sequential state machines

Quality and Reliability

NXP Semiconductors ensures that the 74HCT4040DB,118 meets strict quality and reliability standards. The device is designed for high durability and stable performance across various temperature ranges, making it a reliable choice for critical applications in industrial, commercial, and consumer electronics.

Environmental Compliance

The 74HCT4040DB,118 is compliant with environmental regulations, including RoHS and Lead (Pb)-free directives. NXP's commitment to environmental sustainability means that this product is manufactured with consideration for the ecological impact and for the safety of end-users.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess