Product Overview: 74HCT4020PW by NXP Semiconductors
The 74HCT4020PW is a high-performance, integrated circuit produced by NXP Semiconductors, renowned for its reliability and versatility in various digital applications. This 14-stage binary ripple counter is part of the 74HCT family, designed to operate with a 5V power supply, making it compatible with TTL (Transistor-Transistor Logic) levels while benefiting from CMOS low power consumption.
Key Features
- Logic Family: The device belongs to the 74HCT series, which ensures TTL compatibility with the energy efficiency of CMOS technology.
- Counter Type: It is a 14-stage binary ripple counter, which means it can provide a divide-by-2^14 counter operation.
- Supply Voltage: The operating voltage range is between 4.5V and 5.5V, making it suitable for interfacing with 5V logic components.
- Packaging: The 74HCT4020PW comes in a TSSOP16 (Thin Shrink Small Outline Package) format, which is ideal for space-constrained applications.
- Output Current: It offers standard output current capabilities, with -25mA or +25mA for driving connected loads.
- Frequency: The maximum clock frequency is sufficient for a wide range of counting and timing applications.
- Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability across various environmental conditions.
Applications
The 74HCT4020PW is suitable for use in a variety of digital applications, including:
- Time Delay Circuits
- Counter and Timer Devices
- Frequency Dividers
- Sequential Logic Circuits
- Interface Circuits
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the 74HCT4020PW is no exception. It is manufactured to meet the stringent industry standards for performance and reliability, ensuring that it performs consistently in the intended applications. With its robust design and NXP's dedication to excellence, the 74HCT4020PW is an excellent choice for designers looking for a reliable binary ripple counter.