EN
  • EN
  • DE

74HCT390D

Part No 74HCT390D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual decade ripple counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132184-74HCT390D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT390D CAD Model

Description

Product Overview: 74HCT390D by NXP

The 74HCT390D is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. This integrated circuit is part of the 74HCT family and is designed to deliver the functionality of dual 4-bit binary ripple counters in a single package.

Key Features

  • Dual 4-bit binary ripple counter: The device contains two independent 4-bit counters that can be used separately or cascaded to create an 8-bit counter.
  • High-speed operation: The 74HCT390D is optimized for high-speed counting applications, making it ideal for a wide range of digital systems.
  • Standard pin configuration: This IC comes in a standard SO-16 package, offering compatibility with common board layouts and easy integration into existing designs.
  • Low power consumption: Due to its CMOS technology, the device boasts a low power consumption profile, which is critical for power-sensitive applications.
  • TTL level compatibility: The input levels are compatible with TTL, allowing for seamless integration with older logic families and enabling easy migration to newer system designs.
  • Wide operating voltage range: It operates across a wide voltage range of 4.5V to 5.5V, providing flexibility in various power supply environments.
  • Output capability: The device can drive 15 LSTTL loads, which means it can directly interface with numerous TTL inputs.
  • Symmetrical output impedance: With symmetrical output impedance, the 74HCT390D ensures balanced drive capabilities across its outputs.

Applications

The versatility of the 74HCT390D makes it suitable for a number of applications, including:

  • Frequency division
  • Time delay generation
  • Counter and timer circuits
  • Sequential logic operations

With its high functionality and compatibility with TTL logic levels, the 74HCT390D from NXP is a reliable choice for designers looking to implement effective counting solutions in their digital systems. Its low power consumption and wide operating voltage range further enhance its suitability for a broad range of electronic applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
Lowest to $18.2138
Micron Technology Inc.
Lowest to $8.2538
Infineon Technologies
Lowest to $9.7932
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,100 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess