Product Overview: 74HCT32PW by NXP
The 74HCT32PW is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. The 74HCT32PW is a quad 2-input OR gate that provides the system designer with direct implementation of the positive-logic OR function and supplement the existing family of CMOS gates.
Key Features:
- Logic Type: Quad 2-Input OR Gate
- Package Type: TSSOP-14
- Operating Voltage: 4.5V to 5.5V
- Input Level: CMOS level
- Output Level: CMOS level
- Operating Temperature: -40°C to +125°C
- High Noise Immunity: The device has a typical VIH (Input High Voltage) of 2V and a typical VIL (Input Low Voltage) of 0.8V, which provides a high level of noise immunity.
- Low Power Consumption: 20 µA maximum ICC low static power consumption.
- High-Speed Performance: tpd of 8 ns maximum at VCC = 5 V.
- ESD Protection: HBM JESD22-A114E exceeds 2000V and MM JESD22-A115-A exceeds 200 V.
- Latch-Up Performance: JESD78 Class II exceeds 100 mA.
- Compliance: Complies with JEDEC standard JESD 7A.
Applications:
The 74HCT32PW is suitable for a wide range of applications, including:
- Function generators
- Logic level shifting
- Address decoding
- General purpose logic applications
Quality and Reliability:
NXP Semiconductors is committed to providing high-quality products and the 74HCT32PW is no exception. With its robust design and manufacturing process, this product offers both durability and consistent performance, making it a reliable choice for your electronic designs.