EN
  • EN
  • DE

74HCT2G86DC

Part No 74HCT2G86DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input exclusive-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132147-74HCT2G86DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT2G86DC CAD Model

Description

The 74HCT2G86DC is a high-performance, dual 2-input exclusive OR gate integrated circuit from NXP Semiconductors. This component is part of the 74HCT series, which is known for its compatibility with TTL (Transistor-Transistor Logic) while operating at the lower power consumption levels associated with CMOS technology. This makes the 74HCT2G86DC ideal for interfacing between different logic families and for use in a wide range of digital applications.

Key Features

  • Logic Type: The 74HCT2G86DC features two independent exclusive OR (XOR) gates, which are essential for performing various digital computations and control functions.
  • Supply Voltage Range: This device operates on a supply voltage range of 4.5V to 5.5V, which is typical for 5V digital systems and ensures compatibility with TTL logic levels.
  • High-Speed Operation: It offers high-speed performance, making it suitable for fast digital circuits where rapid switching is crucial.
  • Low Power Consumption: Despite its high-speed capabilities, the 74HCT2G86DC maintains low power consumption, a hallmark of CMOS technology, which helps in reducing overall power usage in electronic systems.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, providing sufficient current to handle multiple connections without the need for additional buffering.
  • Package: The 74HCT2G86DC comes in a compact, surface-mount package, which is beneficial for space-constrained applications.

Applications

The versatility of the 74HCT2G86DC makes it suitable for a variety of digital applications, including:

  • Logic comparison circuits
  • Parity generators and checkers
  • Encryption and decryption systems
  • Digital signal processing
  • Complex logic circuit implementation

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74HCT2G86DC is no exception. It is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring stable performance and a long operational lifespan for the end-user's application.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess