Product Overview: 74HCT1G86GV from NXP Semiconductors
The 74HCT1G86GV is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology and designed to operate from a 5V power supply, making it suitable for interfacing with TTL levels. This single 2-input exclusive OR gate is a fundamental component in digital electronics, often used in various logic circuits and computing applications.
Key Features
- Logic Type: 2-input EXCLUSIVE-OR gate
- Supply Voltage Range: 4.5V to 5.5V
- High-Speed Performance: tPD = 8 ns (typ) at VCC = 5V
- Low Power Dissipation: ICC = 1 µA (max) at Ta = 25°C
- Output Capability: Standard
- Inputs: TTL level compatible
- Temperature Operating Range: -40°C to +125°C
- Package: Very small outline package; occupies less space on PCBs
The 74HCT1G86GV is a versatile logic gate that can be used in various digital circuits to perform exclusive disjunction operations. Its balanced propagation delays and transition times make it an excellent choice for high-speed logic applications. The device's low power consumption makes it ideal for use in battery-operated equipment, and its wide operating temperature range ensures reliability across different environmental conditions.
Applications
- Digital signal processing
- Control systems
- Logic circuit implementation
- Encryption and error detection
- High-speed logic gates
With its small footprint and high functional density, the 74HCT1G86GV is particularly suitable for portable and compact electronic designs. It is available in a 5-pin SOT-753 package, which is also known as the SOT-25 package. This package allows for efficient use of PCB space without compromising on performance and functionality.
In summary, the 74HCT1G86GV from NXP Semiconductors is a reliable and efficient solution for designers looking to incorporate exclusive OR logic in their digital systems. Its compatibility with TTL levels and low power consumption paired with high-speed operation make it a widely applicable component in the electronics industry.