EN
  • EN
  • DE

74HCT160D,652

Part No 74HCT160D,652
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC SYNC BCD DECADE COUNT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 66MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 133947-74HCT160D,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT160D,652 CAD Model

Description

The 74HCT160D,652 is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is part of the 74HCT series, which is compatible with both TTL and CMOS technologies. This particular integrated circuit is a synchronous presettable binary counter with an internal look-ahead carry.

Key Features

  • Synchronous Counting: The 74HCT160D,652 offers synchronous counting, ensuring precise timing and sequence of events in digital circuits.
  • Look-ahead Carry: The integrated look-ahead carry feature allows for faster counting operations over multiple cascaded chips, making it ideal for high-speed applications.
  • Presettable Counter: The counter can be preset to a desired value using parallel inputs, allowing for greater flexibility and control in counting operations.
  • Reset Function: A master reset function is included, which immediately resets the counter to zero, providing a quick way to restart counting processes.
  • Dual Voltage Operation: This device can operate at a supply voltage of 4.5V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Consumption: The 74HCT160D,652 is designed for optimized power usage, which is critical for battery-operated and power-sensitive applications.
  • Standard Pin Configuration: It comes in a standard 16-pin SO package, which is widely accepted in the industry and easy to integrate into various circuit designs.

Applications

The 74HCT160D,652 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Timers and counters
  • Data logging and event counting
  • Frequency dividers
  • Sequential state machines

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT160D,652 is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess