EN
  • EN
  • DE

74HCT154D

Part No 74HCT154D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-to-16 line decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132016-74HCT154D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT154D CAD Model

Description

Product Overview: 74HCT154D from NXP Semiconductors

The 74HCT154D is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its reliability and versatility in digital applications. This particular chip belongs to the 74HCT family, which is compatible with TTL levels and known for its high-speed CMOS technology.

Key Features

  • 4-to-16 Line Decoder/Demultiplexer: The 74HCT154D is designed to decode four binary-coded inputs into one of sixteen mutually exclusive outputs. This feature is particularly useful in reducing the number of lines needed to connect to a microprocessor or control multiple devices.
  • High-Speed CMOS Technology: With CMOS technology, this device ensures a high noise immunity and low power consumption, making it ideal for battery-operated and portable applications.
  • Low Power Dissipation: The 74HCT154D boasts a low power dissipation of 40 µA (max) at 25°C, contributing to its efficiency in a wide range of operating conditions.
  • High Noise Immunity: The presence of a 1 V minimum noise immunity at VCC = 5 V ensures that the device is robust against electrical noise, which is crucial for maintaining signal integrity in complex electronic systems.
  • Output Drive Capability: The chip can drive up to 15 LSTTL loads, providing sufficient current to control multiple devices.
  • Wide Operating Temperature Range: The 74HCT154D operates effectively across a temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The 74HCT154D is ideal for various applications, including:

  • Memory address decoding
  • Data routing
  • Control signal generation
  • Multiple-output switching
  • Function generator applications

Physical Attributes and Packaging

The device comes in a slim 24-pin SO package, which is surface-mountable and suitable for compact PCB layouts. Its dimensions and pin configuration are standardized, allowing for easy integration into existing designs without the need for significant board modifications.

In summary, the 74HCT154D from NXP Semiconductors is a robust and efficient solution for designers looking to implement a 4-to-16 line decoding or demultiplexing functionality in their digital systems. Its combination of high-speed CMOS technology, low power consumption, and high noise immunity makes it a preferred choice for a wide array of electronic applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess