Product Overview: 74HCT151PW by NXP Semiconductors
The 74HCT151PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility. This integrated circuit is a part of the 74HCT family, which is compatible with TTL levels, making it ideal for interfacing with older technology while benefiting from the advantages of CMOS, such as lower power consumption and higher speeds.
Key Features
- Logic Type: 8-input Multiplexer
- Package: TSSOP-16 (Thin Shrink Small Outline Package)
- Operating Voltage: 4.5V to 5.5V
- Logic Level: TTL compatible
- Propagation Delay: Typical 19 ns at 4.5V
- Power Dissipation: Low power consumption
Product Description
The 74HCT151PW is designed to select one data line from eight. It incorporates a binary decoder with three select inputs (S0, S1, and S2), an enable input (E), and eight mutually exclusive outputs. When the enable input is high, all outputs remain in a low state. The selected data is presented at the output when E is low, allowing for efficient data routing.
With its TSSOP-16 packaging, the 74HCT151PW offers a compact footprint, making it suitable for high-density mounting requirements. The device operates over a wide range of ambient temperatures from -40°C to +125°C, ensuring reliability and performance stability across various environmental conditions.
Applications
The 74HCT151PW is adept for use in a broad spectrum of applications, including:
- Data multiplexing
- Signal gating
- Function generation
- Computer logic
- Digital systems where low power and high speed are required
This multiplexer is a critical component for designers looking to optimize their digital systems with a reliable and efficient data selection tool. NXP's commitment to quality ensures that the 74HCT151PW meets the stringent requirements of modern electronic applications.