EN
  • EN
  • DE

74HCT139PW

Part No 74HCT139PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-to-4 line decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132008-74HCT139PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT139PW CAD Model

Description

Product Overview: 74HCT139PW by NXP

The 74HCT139PW is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit produced by NXP Semiconductors. This IC is part of the 74HCT series, which is compatible with TTL levels and designed to operate at the same speed as Low Power Schottky TTL. The 74HCT139PW is fabricated using silicon gate CMOS technology which ensures reduced power consumption while maintaining TTL input and output switching levels.

Key Features

  • Logic Family: The device belongs to the 74HCT family, ensuring compatibility with industry-standard TTL logic levels.
  • Operating Voltage: It operates at a standard voltage range of 4.5V to 5.5V, making it suitable for a wide range of applications.
  • High Noise Immunity: The 74HCT139PW is characterized by its high noise immunity, which is typical of CMOS integrated circuits.
  • Speed: The device offers high-speed performance, which is comparable to equivalent bipolar Schottky TTL circuits.
  • Dual Decoding: It features two independent 2-to-4 decoders, each with an address input (nA0, nA1), an active-low enable input (nE), and four mutually exclusive outputs (nY0 to nY3).
  • Low Power Consumption: CMOS technology provides low power dissipation, yet gives high switching speeds.
  • Package: The IC is available in a TSSOP16 (thin shrink small outline package), which is ideal for space-constrained applications.

Applications

The 74HCT139PW is versatile and can be used in various digital applications. It is ideal for memory chip select decoding, data routing, and in systems that require multiple decoding or demultiplexing capabilities. Due to its low power consumption and high-speed operation, it is suitable for use in personal computers, servers, networking equipment, and other logic interface applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74HCT139PW is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. Each IC is rigorously tested to ensure it meets NXP's high standards for performance and reliability.

For designers and engineers looking for a reliable and efficient dual 2-to-4 decoder/demultiplexer, the 74HCT139PW from NXP is an excellent choice that combines performance with power efficiency in a compact package.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess