Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131999-74HCT138
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT138 CAD Model

Description

The 74HCT138 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP, a leader in semiconductors, this device is designed to perform exceptionally in a wide range of applications.

Key Features

  • Logic Type: 3-to-8 line decoder/demultiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • High Noise Immunity: Ensures stable operation in noisy environments
  • Low Power Consumption: 20 µA max ICC
  • High-Speed Operation: Tpd 19 ns (typ) at Vcc 5V
  • Multiple Input Enable for Easy Expansion: Ideal for integrating with other systems
  • ESD Protection: HBM JESD22-A114E exceeds 2000V, MM JESD22-A115-A exceeds 200V

Product Applications

The 74HCT138 is versatile and can be used in a variety of applications including:

  • Memory decoding or data routing
  • Control systems
  • Personal computers
  • Instrumentation and test equipment
  • Consumer electronics

Technical Specifications

The device features three binary select inputs (A, B, and C) and an enable input (E1) and two enable inputs (E2A and E2B). All inputs are equipped with protection circuits against static discharge, giving them the ability to handle the rough conditions of industrial environments.

Quality and Reliability

NXP's commitment to quality ensures that the 74HCT138 meets stringent industry standards for performance and reliability. This product is available in a variety of packages, including the industry-standard 16-lead plastic DIP (PDIP), slim SO (SSOP), and temperature-resistant TSSOP.

Ordering Information

For detailed ordering and shipping information, please refer to the NXP official website or contact your local NXP sales office. Ensure you mention the exact product code 74HCT138 to get the specific device that fits your requirements.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124
IDT, Integrated Device Technology Inc
56-pin CK505 for Desktop P4™ Systems | IC PC MAIN CLOCK CK505 48VFQPN
Lowest to $7.1471
ECAD model for 9LP505-2HGLF
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Fuji Electric
1200V / 400A 1 in one-package IGBT Module
Lowest to $120.3048
ECAD model for 1MBI400S-120
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $3.9679
ECAD model for AD8032ARMZ-REEL
Anpec
Low Voltage Adjustable Precision Shunt Regulator
Lowest to $0.4708
ECAD model for APL431L
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
Anachip Corp
High Voltage Hall-Effect Smart Fan Motor Controller
Lowest to $2.8266
ECAD model for AH287-PL
Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $9.2338
ECAD model for ADG1604BCPZ-REEL7

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention