The 74HCT132DB from NXP Semiconductors is a high-speed Si-gate CMOS device that belongs to the 74HCT family. This integrated circuit is designed to provide the functionality of quad two-input NAND gates with Schmitt-trigger action. It is specifically engineered to operate at a voltage range of 4.5 V to 5.5 V, making it compatible with TTL levels while offering the benefits of CMOS technology such as low power consumption and high noise immunity.
Key Features:
- Logic Type: NAND Gate
- Number of Gates: 4
- Number of Inputs per Gate: 2
- Schmitt Trigger Inputs: Yes, providing enhanced noise immunity
- Supply Voltage Range: 4.5 V to 5.5 V
- Operating Temperature Range: -40°C to +125°C
- Package: SOT108-1 (SO14)
- Logic Family: HCT
- Logic IC Family: 74HCT
- Mounting Type: Surface Mount
Product Applications:
The 74HCT132DB is ideal for applications that require logic gates with high noise immunity. Its Schmitt-trigger inputs make it particularly suitable for transforming slowly changing input signals into sharply defined jitter-free output signals, which is essential for applications such as:
- Wave shaping
- Signal processing
- Debouncing switches and noisy inputs
- Communication systems
- Servers and networking equipment
- Consumer electronics
Quality and Reliability:
NXP is known for its commitment to quality and reliability, and the 74HCT132DB is no exception. It is manufactured to the highest standards, ensuring stable and reliable performance in a wide range of environments and applications. The device is also RoHS compliant, demonstrating NXP's dedication to environmental responsibility.
Additional Information:
Detailed technical specifications, application notes, and datasheets for the 74HCT132DB are available upon request or can be found on the NXP Semiconductors official website. For further inquiries or technical support, customers can contact NXP's customer service team directly.