Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 64MHz
Max Propagation Delay @ V, Max CL 35ns @ 4.5V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 1008592-74HCT112N,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT112N,652 CAD Model

Description

Product Overview: 74HCT112N,652

The 74HCT112N,652 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability in a wide array of electronic applications. This integrated circuit is a dual JK flip-flop with set and reset capabilities, designed to operate with a power supply range of 4.5V to 5.5V, making it compatible with TTL levels.

Key Features

  • Logic Type: JK Flip-Flop - The device includes two JK flip-flops which are edge-triggered and capable of toggling its state on the rising edge of the clock pulse.
  • Output Type: Differential - The 74HCT112N,652 provides differential outputs for improved noise immunity and signal integrity.
  • Set/Reset: Asynchronous - The set and reset functions are independent of the clock and are initiated by a high level at the respective inputs.
  • Supply Voltage Range: 4.5V to 5.5V - This range ensures compatibility with TTL logic levels, allowing for easy integration into existing systems.
  • Propagation Delay Time: The device boasts a fast propagation delay time, ensuring quick response to input signals for high-speed operations.
  • Operating Temperature Range: -40°C to +125°C - A wide operating temperature range guarantees stability and functionality in extreme conditions.
  • Packaging: DIP-16 - The device is packaged in a DIP-16 (Dual In-line Package) for easy insertion into standard breadboards or sockets.

Applications

The 74HCT112N,652 is suited for a multitude of applications that require high-speed and reliable flip-flop operations. These include:

  • Counters and dividers
  • Control circuits
  • Pulse shaping and timing circuits
  • State machines
  • Toggle circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT112N,652 is subject to rigorous testing and quality control measures, ensuring that it meets the industry standards for performance and reliability. This commitment to quality makes the 74HCT112N,652 an ideal choice for designers and engineers looking for a dependable solution for their digital logic needs.

For detailed specifications, application notes, and additional resources, please refer to the official NXP Semiconductors datasheet for the 74HCT112N,652.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL SC70-5
Lowest to €0.1724
ECAD model for SN74AUP1G79DCKT
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to €0.2605
ECAD model for 74VHC174FT
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to €0.7715
ECAD model for SN74HCT273NS
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to €1.1972
ECAD model for 74LCX16374GX
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to €0.5849
ECAD model for CD74HC173M
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC574PW
IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Lowest to €1.1356
ECAD model for SN74ALVCH16374DL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ €0.8394 €58.7550
175+ €0.6888 €120.5389
265+ €0.6672 €176.8030
365+ €0.6457 €235.6987
475+ €0.6241 €296.4651
630+ €0.5596 €352.5299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention