The 74HC74PW.118 is a high-performance, dual D-type flip-flop integrated circuit designed and manufactured by NXP Semiconductors. This IC is part of the 74HC family, which is well-known for its high-speed CMOS technology, offering a perfect blend of speed and power efficiency.
Key Features
- Logic Type: Dual D-type flip-flop with set and reset; positive-edge trigger
- Operating Voltage: 2.0 V to 6.0 V, accommodating a wide range of applications and compatibility with other logic levels
- High-Speed Performance: Typical shift frequency of 40 MHz at 6V, ensuring swift operation for high-speed logic systems
- Low Power Consumption: Due to CMOS technology, it has a significantly low power dissipation compared to other logic families
- Output Current: Capable of driving 5.2 mA at 5 V, providing adequate drive capability for various loads
- Temperature Range: Operational between -40°C to +125°C, suitable for industrial-grade applications
- Packaging: Comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications
Applications
The 74HC74PW.118 is versatile and can be used in a variety of digital applications. These include:
- Edge-triggered storage and control systems
- Frequency dividers and counters
- Shift registers and state machines
- Toggle circuits and binary computing
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HC74PW.118 is produced under stringent quality control measures, ensuring reliability and performance consistency for critical applications. Its robust design ensures that it can withstand the rigors of industrial environments while maintaining functionality.
Environmental Compliance
The 74HC74PW.118 is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), ensuring an environmentally friendly product that meets global standards for electronic components.