EN
  • EN
  • DE

74HC688D,653

Part No 74HC688D,653
Manufacturer NXP / Nexperia
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -40°C to 125°C
Mounting Surface Mount
Win Source Part Number 100646-74HC688D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC688D,653 CAD Model

Description

Product Overview: 74HC688D,653

The 74HC688D,653 is a high-quality integrated circuit produced by NXP Semiconductors, renowned for its precision and reliability in digital applications. This particular IC is part of the 74HC family, which is well-known for its high-speed CMOS technology. The 74HC688D,653 is designed to perform functions critical in digital systems, specifically in the area of data comparison.

Key Features

  • Functionality: The 74HC688D,653 is an 8-bit magnitude comparator that compares two 8-bit words and provides an output indication of whether one is greater than, less than, or equal to the other.
  • Logic Type: Magnitude Comparator
  • Number of Circuits: The device contains a single 8-bit comparator circuit.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.0V to 6.0V, making it suitable for various applications and compatible with TTL levels.
  • Output Capability: The IC features standard outputs that can drive up to 10 LSTTL loads, ensuring compatibility with other logic families.
  • Propagation Delay: The device boasts a typical propagation delay of 8ns, providing rapid response times for high-speed operations.
  • Package Type: It comes in a compact SOIC-20 package, which is ideal for space-constrained applications.

Applications

The 74HC688D,653 is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Computer systems for address and data bus comparison
  • Memory management and control systems
  • Input/output peripheral comparison
  • Utility meters and measurement devices that require precision comparison

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74HC688D,653 is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and commercial applications.

Ordering Information

The product is available under the part number 74HC688D,653 and is supplied in a tape and reel packaging, facilitating easy integration into automated manufacturing processes. For specific ordering and product information, customers are encouraged to visit the NXP Semiconductors website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6015 $51.1275
205+ $0.4935 $101.1675
315+ $0.4781 $150.6015
435+ $0.4627 $201.2745
560+ $0.4473 $250.4880
750+ $0.4010 $300.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,060 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess