EN
  • EN
  • DE

74HC652N

Part No 74HC652N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal bus transceiver/register; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131905-74HC652N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC652N CAD Model

Description

NXP 74HC652N Octal Bus Transceiver/Register

The NXP 74HC652N is a high-performance integrated circuit designed for efficient data transfer and storage in digital systems. This device belongs to the 74HC (High-Speed CMOS) family, which is renowned for its excellent operational speed and low power consumption. The 74HC652N is particularly useful in applications that require bidirectional communication between data buses or for temporary data storage.

Key Features:

  • Octal Bus Transceiver: The 74HC652N includes eight bidirectional data lines, allowing for simultaneous two-way data flow, making it ideal for interfacing between two buses.
  • Integrated Registers: Each data line is paired with a latch that acts as a storage register, providing the option to store data temporarily.
  • Tri-State Outputs: The transceiver features tri-state outputs, which can be set to a high-impedance state, effectively disconnecting the output from the bus. This allows for multiple devices to be connected to the same bus without interference.
  • Multiple Control Inputs: Control inputs for data flow direction, output enable, and register or bus mode selection provide flexibility in managing data operations.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2V to 6V, accommodating various logic level requirements.
  • Low Power Dissipation: CMOS technology ensures low power consumption, which is crucial for battery-operated and energy-sensitive applications.

Applications:

The versatility of the 74HC652N makes it suitable for a wide array of applications, including:

  • Microprocessor bus interfacing
  • Data buffering and storage
  • Communication systems
  • Peripheral device interfacing
  • System logic conversion

Product Specifications:

The 74HC652N comes in a 24-pin DIP (Dual In-line Package) that allows for easy integration into both prototyping and production environments. Its pin configuration is standardized, ensuring compatibility with other devices in the 74HC family.

Whether you're designing a complex microprocessor interface or a simple data buffer, the NXP 74HC652N offers the reliability and flexibility needed to meet the demands of your digital logic applications.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess