EN
  • EN
  • DE

74HC4852PW

Part No 74HC4852PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131861-74HC4852PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4852PW CAD Model

Description

Product Overview: NXP 74HC4852PW Dual 4-channel Analog Multiplexer/Demultiplexer

The 74HC4852PW is a high-speed Si-gate CMOS device designed by NXP Semiconductors that features dual 4-channel analog multiplexing and demultiplexing capabilities. This integrated circuit is part of the 74HC (High-speed CMOS) family, which is well-known for combining the speed of LSTTL with the low power consumption of CMOS technology.

With its two independent 4-channel multiplexers/demultiplexers, the 74HC4852PW can control eight different signals, providing flexibility for various applications such as signal routing in communication systems, A/V switching, and data acquisition systems. Each multiplexer has four inputs/outputs and a common output/input, which can be selected by the address inputs.

Key Features:

  • Wide Analog Input Voltage Range: The device operates with a very wide analog input voltage range, making it suitable for a variety of signal levels.
  • Low ON Resistance: The ON resistance of the switch is low, which minimizes signal attenuation and ensures high-quality signal switching.
  • Low Crosstalk: Engineered to provide minimal interference between channels, the 74HC4852PW boasts low crosstalk, which is crucial for maintaining signal integrity.
  • High Noise Immunity: The CMOS technology offers high noise immunity, protecting the integrity of the signals being processed.
  • ESD Protection: Electrostatic discharge protection is included to prevent damage to the device when handling or during operation.
  • Standard TSSOP Package: The device is available in a thin shrink small outline package (TSSOP), which is suitable for space-constrained applications.

Applications:

The 74HC4852PW is ideal for use in a wide range of applications that require high-speed switching of analog signals. Its typical applications include, but are not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Analog-to-digital conversion systems
  • Communication systems
  • Test equipment and instrumentation

Overall, the NXP 74HC4852PW offers a robust solution for designers looking for a reliable and versatile analog multiplexer/demultiplexer for their electronic projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
Lowest to $18.2138
Rohm Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
RF Micro Devices
Lowest to $2.8390

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3026 $51.4420
405+ $0.2483 $100.5615
625+ $0.2406 $150.3750
860+ $0.2328 $200.2080
1,115+ $0.2251 $250.9865
1,490+ $0.2018 $300.6820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess