EN
  • EN
  • DE

MAX2140ETH+TCK3

Part No MAX2140ETH+TCK3
Manufacturer Maxim Integrated
Catalog RF Receivers
Description COMPLETE SDARS RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Frequency 2.4GHz
Sensitivity -91dBm
Data Rate (Max) 400kbps
Applications SDARS
Current - Receiving 180mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features OCP
Voltage - Supply 3.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Base Product Number MAX2140
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 209708-MAX2140ETH+TCK3
Ultra Librarian 3D Model Ultra Librarian MAX2140ETH+TCK3 CAD Model

Description

Maxim Integrated MAX2140ETH+TCK3 Product Overview

The Maxim Integrated MAX2140ETH+TCK3 is a highly sophisticated and versatile integrated circuit designed for advanced RF (Radio Frequency) applications. This product is part of Maxim's extensive portfolio of high-performance solutions tailored for the demanding requirements of modern wireless systems.

Key Features

  • High Integration: The MAX2140ETH+TCK3 integrates several critical RF functions into a single package, reducing the need for multiple discrete components and simplifying the design.
  • Frequency Range: It operates over a broad frequency range, making it suitable for various applications, including satellite radio, GPS, and other communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures minimal power usage, extending battery life in portable devices.
  • High Sensitivity: The device offers high sensitivity, providing reliable performance even in environments with weak signal conditions.
  • Compact Form Factor: The small footprint of the MAX2140ETH+TCK3 allows for its use in space-constrained applications, contributing to more compact and portable device designs.

Applications

The MAX2140ETH+TCK3's versatility makes it ideal for a range of applications, including:

  • Automotive infotainment systems
  • Telematics and vehicle tracking
  • Handheld GPS receivers
  • Wireless communication modules
  • Portable media players with satellite radio functionality

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2140ETH+TCK3 is no exception. It is manufactured using state-of-the-art processes to ensure high reliability and performance under various operating conditions.

Design Support

Maxim Integrated provides comprehensive design support for the MAX2140ETH+TCK3, including detailed datasheets, application notes, and reference designs. This support helps engineers accelerate the development process and bring products to market faster.

In summary, the Maxim Integrated MAX2140ETH+TCK3 is a highly capable RF solution that offers integration, efficiency, and performance, making it an excellent choice for designers looking to create sophisticated wireless systems with compact form factors and extended battery life.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,069 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess