Product Overview: 74HC4851PW from NXP Semiconductors
The 74HC4851PW is a high-performance, silicon-gate CMOS device from NXP Semiconductors that features an 8-channel analog multiplexer/demultiplexer with three-state outputs. This integrated circuit is designed for digital control in analog applications, making it suitable for a wide range of uses in telecommunication, data acquisition systems, and computer peripherals. Its robust design allows for the efficient handling of both digital and analog signals.
Key Features
- Multiple Channels: The device contains eight bidirectional analog switches, providing versatility in channel selection for multiplexing and demultiplexing operations.
- Low ON Resistance: The 74HC4851PW boasts low ON resistance, facilitating better signal integrity and lower power dissipation.
- Wide Operating Voltage: It operates over a wide voltage range from 2 V to 6 V, accommodating various logic levels and power supplies.
- Low Crosstalk: Engineered for minimal signal interference, the device ensures low crosstalk between multiplexed channels.
- High-Speed Switching: Fast switch times make this multiplexer/demultiplexer suitable for high-speed signal processing applications.
Applications
- Analog signal routing
- Data acquisition systems
- Signal gating
- Communication systems
- Audio and video switching
Product Specifications
The 74HC4851PW is provided in a TSSOP16 (Thin Shrink Small Outline Package) that is not only space-saving but also compatible with standard surface-mount technology. It features an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions. The device also includes latch-up performance that exceeds 100 mA per JESD 78, Class II, and it is compliant with JEDEC standard no. 7A.
As a product from NXP, a trusted leader in semiconductor solutions, you can be assured of the quality and reliability of the 74HC4851PW, making it a smart choice for your analog multiplexing needs.