EN
  • EN
  • DE

74HC4066BQ

Part No 74HC4066BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad bilateral swiches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131823-74HC4066BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4066BQ CAD Model

Description

Introducing the 74HC4066BQ Quad Bilateral Switch from NXP

The 74HC4066BQ, part of the high-speed Si-gate CMOS family, is a versatile quad bilateral switch integrated circuit designed by NXP Semiconductors. This device is a perfect solution for analog and digital switching applications, offering four independent switches capable of controlling both analog and digital signals. Its robust design allows for widespread use in signal gating, modulation, and demodulation, as well as in CMOS logic implementation.

Key Features

  • Wide Operating Voltage: The 74HC4066BQ operates over a broad voltage range from 2V to 6V, making it compatible with a variety of logic levels and providing the flexibility needed for diverse applications.
  • Low ON Resistance: The device boasts a low ON resistance, typically around 70 ohms at 4.5V Vcc, ensuring minimal signal distortion and higher fidelity in signal switching.
  • High Noise Immunity: With its inherent high noise immunity characteristic of CMOS devices, it ensures stable operation even in electrically noisy environments.
  • Bidirectional Signal Handling: The 74HC4066BQ can handle bidirectional signals, making it suitable for multiplexing and demultiplexing applications.
  • Pin and Function Compatibility: This IC is pin-compatible with the standard 4066 of the 4000B series, facilitating easy integration into existing designs without significant redesign.

Applications

  • Analog and Digital Multiplexing/Demultiplexing
  • Signal Gating
  • Modulation/Demodulation Circuits
  • CMOS Logic Implementation
  • Communication Systems
  • Audio and Video Signal Routing

The 74HC4066BQ is available in a convenient surface-mount package, making it suitable for automated assembly processes. Its reliability and performance are assured by NXP's commitment to high-quality semiconductor manufacturing. Whether you're designing consumer electronics, communication systems, or complex signal processing circuits, the 74HC4066BQ from NXP provides the functionality and reliability needed for your switching applications.

For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0512 $51.8704
40+ $2.5035 $100.1400
62+ $2.4253 $150.3686
86+ $2.3470 $201.8420
111+ $2.2688 $251.8368
148+ $2.0341 $301.0468
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess