EN
  • EN
  • DE

74HC4060D+652

Part No 74HC4060D+652
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1049+
Reference case SOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751514-74HC4060D+652
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4060D+652 CAD Model

Description

Product Overview: 74HC4060D+652 by NXP Semiconductors

The 74HC4060D+652 is a high-quality integrated circuit produced by NXP Semiconductors, which is renowned for its expertise in creating robust and efficient electronic components. This particular IC belongs to the 74HC (High-speed CMOS) family, which is well-known for combining the high noise immunity of CMOS with the speed of LSTTL devices.

The 74HC4060D+652 is a 14-stage ripple-carry counter/divider and oscillator, designed to deliver exceptional performance in a wide range of electronic applications. It is a versatile component that can be used in time-delay circuits, as an oscillator, or as a counter/divider in digital electronics that require high-speed and low-power consumption.

Key features of the 74HC4060D+652 include:

  • High-Speed Performance: This device operates at a high speed, which makes it suitable for fast-switching applications.
  • Low Power Consumption: The CMOS technology ensures that the IC has a low power draw, which is crucial for battery-powered and energy-efficient designs.
  • Oscillator Configuration: An on-chip RC oscillator with an external resistor and capacitor provides a wide range of frequency outputs, making it highly configurable for various applications.
  • Multiple Outputs: The counter advances on the negative-going transition of the clock signal, which is provided by the oscillator, and has multiple outputs for the Q0 to Q13 bits, offering flexibility in output frequency selection.
  • Compatibility: The IC is TTL compatible, allowing it to be easily integrated into existing systems without compatibility issues.

The 74HC4060D+652 comes in a SOIC-16 package, which is a small outline integrated circuit package that is suitable for surface-mounted technology (SMT). This makes it a compact solution for modern electronic circuit designs where space is at a premium.

Whether you are designing a complex digital system or a simple timing solution, the 74HC4060D+652 from NXP Semiconductors offers reliability, precision, and performance that engineers and designers can trust. Its combination of features makes it an excellent choice for a broad array of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2153 $58.1310
655+ $0.1767 $115.7385
1,015+ $0.1712 $173.7680
1,395+ $0.1656 $231.0120
1,805+ $0.1602 $289.1610
2,415+ $0.1436 $346.7940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess