Product Overview: 74HC368D by NXP
The 74HC368D is a high-speed Si-gate CMOS device and is part of the 74HC/HCT family. Manufactured by NXP Semiconductors, this integrated circuit is designed to provide the functionality of hex inverting buffers with 3-state outputs, which makes it an ideal choice for driving bus lines or buffer memory address registers.
Key Features
- Logic Type: Hex Inverter Buffers/Drivers with 3-state outputs
- Package: The product comes in a sleek SOIC-16 package, which is suitable for surface-mount technology (SMT).
- Operating Voltage: It operates on a wide range of voltages from 2.0V to 6.0V, providing versatility in different circuit environments.
- High Noise Immunity: The 74HC368D is characterized by its high noise immunity and low power consumption.
- Output Capability: This device can drive up to 15 LSTTL loads, which demonstrates its robust output capability.
- Speed: The propagation delay time is significantly low, ensuring high-speed operation that is essential for modern electronic applications.
Applications
The 74HC368D is commonly used in a wide array of applications, including:
- Buffering and driving bus lines
- Memory address registers
- Control systems
- Data management systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The 74HC368D is no exception, as it is designed to meet the stringent requirements of the industry. It offers a balanced performance of speed, power consumption, and noise immunity, making it a reliable choice for designers and engineers.
Environmental and Regulatory Compliance
The 74HC368D complies with the RoHS (Restriction of Hazardous Substances) directive, making it an environmentally friendly option for electronic components. It is also supported by NXP's product longevity program, ensuring a stable supply for its users.