EN
  • EN
  • DE

74HC2G17GW

Part No 74HC2G17GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual non-inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131698-74HC2G17GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC2G17GW CAD Model

Description

Product Overview: 74HC2G17GW Dual Schmitt-Trigger Buffer by NXP

The 74HC2G17GW is a high-performance, dual Schmitt-trigger buffer designed by NXP Semiconductors, which offers a perfect solution for signal conditioning in a wide range of applications. This integrated circuit is part of the 74HC (High-speed CMOS) family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Dual Schmitt-Trigger Inputs: The device contains two independent buffers with Schmitt-trigger inputs that help in transforming a noisy input into a clean output signal, making it ideal for squaring up slow input rise and fall times.
  • Wide Voltage Range: It operates over a wide voltage range from 2.0V to 6.0V, which allows for use in various logic level environments and compatibility with low-voltage devices.
  • High Noise Immunity: The inherent hysteresis of Schmitt-trigger inputs provides enhanced noise immunity and stable output switching, even in the presence of input signal disturbances.
  • Low Power Consumption: With CMOS technology, the 74HC2G17GW features low power dissipation, yet provides a high-speed output transition.
  • ESD Protection: The device includes input protection against electrostatic discharge, which enhances the robustness of the component in handling and operation.
  • Compact Package: The 74HC2G17GW is available in a small-outline package (GW), which is suitable for space-constrained applications and supports surface-mount technology for efficient PCB design.

Applications

The versatility of the 74HC2G17GW makes it an excellent choice for various electronic applications including:

  • Signal conditioning and cleaning
  • Wave shaping and noise filtering
  • Glitch removal on digital lines
  • Line driving with high noise immunity
  • Interface circuits with different logic levels

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HC2G17GW is no exception. It has undergone rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Whether you are designing consumer electronics, industrial control systems, or automotive applications, you can trust the 74HC2G17GW to provide a reliable buffering solution.

For detailed technical specifications, application notes, and support resources, please refer to the official NXP Semiconductors datasheet for the 74HC2G17GW.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1,175+ $0.0427 $50.1725
2,860+ $0.0350 $100.1000
4,425+ $0.0339 $150.0075
6,100+ $0.0328 $200.0800
7,865+ $0.0318 $250.1070
10,530+ $0.0285 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 1175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess