Product Overview: 74HC2G17GW-Q100H
The 74HC2G17GW-Q100H is a high-performance, dual non-inverting Schmitt-trigger buffer produced by NXP Semiconductors, a renowned leader in the industry. This integrated circuit is part of the 74HC (High-Speed CMOS) family, which is known for its high noise immunity and low power consumption. Designed for automotive applications, it meets the stringent requirements of the Q100 automotive qualification, ensuring reliability and performance under harsh conditions.
Key Features
- Logic Type: Dual Non-Inverting Schmitt Trigger
- Supply Voltage Range: 2.0V to 6.0V, accommodating a variety of automotive power systems
- Output Capability: Standard output, capable of driving multiple loads
- Temperature Range: Qualified for automotive temperatures, ensuring operation in extreme environments
- Package: Compact TSSOP8 (GW) package, ideal for space-constrained applications
- ESD Protection: High electrostatic discharge (ESD) protection level, enhancing durability against static electricity
- Compliance: Fully compliant with the stringent automotive Q100 standard
Applications
The 74HC2G17GW-Q100H is designed for use in automotive environments and is well-suited for a range of applications that require signal conditioning, such as:
- Glitch removal on digital lines
- Wave shaping and noise filtering
- Reset circuitry for microcontrollers
- Input pulse conditioning
Performance and Quality
This product is engineered to deliver consistent performance. With its Schmitt-trigger action, the 74HC2G17GW-Q100H provides a hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it particularly useful in environments with electrical noise.
As part of NXP's commitment to quality, the 74HC2G17GW-Q100H is manufactured with rigorous testing and quality control measures, ensuring that each component meets the high standards expected for automotive-grade electronics. The device's robustness is further evidenced by its compliance with the Q100 qualification, which involves testing for operational life, temperature cycling, and resistance to mechanical stress, among other parameters.
Whether for modern automotive electronics or other applications that demand high reliability and performance, the 74HC2G17GW-Q100H from NXP is an excellent choice for designers seeking a dependable non-inverting Schmitt-trigger buffer.