EN
  • EN
  • DE

74HC2G126DP

Part No 74HC2G126DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131695-74HC2G126DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC2G126DP CAD Model

Description

Product Overview: 74HC2G126DP from NXP

The 74HC2G126DP is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74HC family, which operates on a wide range of supply voltages and offers the benefits of high noise immunity and low power consumption. The 74HC2G126DP is specifically crafted to provide the functionality of two independent non-inverting buffers, making it an excellent choice for driving bus lines or buffering memory address registers.

Key Features:

  • Voltage Range: The device can operate with a supply voltage range of 2.0 to 6.0 V, catering to various application needs and ensuring compatibility with both TTL and CMOS technologies.
  • 3-State Outputs: The inclusion of 3-state outputs allows the device to be used in bus-oriented systems. When the output enable (OE) input is high, the output assumes a high-impedance state, effectively disconnecting it from the bus.
  • High Fan-Out: With its ability to drive up to 15 LSTTL loads, the 74HC2G126DP is capable of handling significant output fan-out, which is essential for driving multiple inputs.
  • Low Power Dissipation: The device is characterized by low power dissipation, making it suitable for power-sensitive applications.
  • ESD Protection: It includes protection against electrostatic discharge, enhancing the durability and reliability of the device in harsh environments.

Applications:

The 74HC2G126DP is versatile and can be used in a wide array of applications. Some of the common applications include:

  • Bus driving in computer systems and peripherals
  • Memory address buffering
  • Data transmission systems
  • Control systems
  • Logic level shifting

Package Information:

The device comes in a TSSOP8 (thin shrink small outline package) with 8 pins, which is suitable for surface-mount technology (SMT). The compact form factor of the TSSOP8 package allows for efficient use of board space, making it ideal for space-constrained applications.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74HC2G126DP is no exception. It is manufactured to meet the stringent quality standards of the semiconductor industry, ensuring high reliability and performance for critical applications.

For engineers and designers looking for a robust and reliable solution for their digital logic and driving needs, the 74HC2G126DP from NXP is an excellent choice that combines functionality, performance, and quality.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4675 $58.4025
8+ $15.9737 $127.7896
12+ $15.4747 $185.6964
16+ $14.9746 $239.5936
20+ $14.4756 $289.5120
27+ $12.9787 $350.4249
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess