The 74HC2G126DC is a high-quality integrated circuit from NXP Semiconductors, renowned for its precision and reliability in the electronics industry. This dual bus buffer gate with 3-state outputs is part of the 74HC (High-speed CMOS) family, which combines the speed of LSTTL with the low power consumption of CMOS technology.
Key Features
- Logic Type: Dual Bus Buffer Gate with 3-state outputs ensures controlled data flow.
- Package: The device comes in a compact SOT-363 package, suitable for space-constrained applications.
- Temperature Range: Capable of operating over a broad temperature range, making it suitable for industrial applications.
- Supply Voltage: Designed to work with a supply voltage range of 2.0 to 6.0V, providing flexibility for different power environments.
- Output Capability: The 74HC2G126DC can drive up to 5.5 mA at the output, allowing it to interface with a variety of other logic devices.
- 3-State Outputs: This feature allows the outputs to be put in a high-impedance state, effectively disconnecting them from the circuit and preventing bus contention.
Applications
The 74HC2G126DC is suitable for a wide range of applications, including:
- Bus management and buffering
- Signal gating
- Memory addressing
- Data transmission systems
- Computer motherboards
Performance and Quality
NXP's 74HC2G126DC is manufactured with strict quality control measures, ensuring high performance and reliability. Its fast propagation delay and balanced rise and fall times are ideal for high-speed data transmission while minimizing power consumption.
Environmental Compliance
The product is compliant with RoHS directives, making it an environmentally friendly choice for electronic manufacturers who are looking to reduce the ecological impact of their products.
Conclusion
Overall, the 74HC2G126DC from NXP is a versatile and efficient solution for designers who require a reliable dual bus buffer gate with 3-state outputs. Its robust design, compatibility with multiple logic families, and environmental compliance make it a go-to choice for a diverse array of electronic applications.