Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 17ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 165082-74HC259N,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC259N,652 CAD Model

Description

Product Overview: 74HC259N,652 from NXP Semiconductors

The 74HC259N,652 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of modern electronic systems. This versatile 8-bit addressable latch is part of the 74HC (High-speed CMOS) family, known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: Addressable Latch
  • Number of Bits: 8-bit
  • Output Type: Standard
  • Supply Voltage Range: 2V to 6V
  • Logic Case Style: DIP
  • No. of Pins: 16
  • Operating Temperature Range: -40°C to +125°C
  • Logic IC Family: 74HC
  • Logic IC Base Number: 74259

Product Description

The 74HC259N,652 is an 8-bit addressable latch with the capability to control eight outputs by placing data at one of the inputs while addressing the specific latch through three binary select inputs. It can be used in a wide array of applications, such as data storage, multiplexing, and various types of digital logic designs.

With its broad supply voltage range from 2V to 6V, the 74HC259N,652 provides a flexible solution for systems that operate on different power levels. Its compatibility with TTL levels allows it to interface with older logic technologies, making it an excellent choice for upgrading existing systems or for use in mixed-technology environments.

The device is housed in a DIP (Dual In-line Package), which is widely used in through-hole PCB (Printed Circuit Board) designs. This traditional packaging allows for easy insertion and soldering, ideal for prototyping and educational purposes.

Operating over an extensive temperature range of -40°C to +125°C, the 74HC259N,652 ensures reliability and stable performance under varying environmental conditions, suitable for industrial and automotive applications.

Applications

  • Data storage systems
  • Signal multiplexing
  • Digital logic circuits
  • Industrial control systems
  • Automotive electronics

The 74HC259N,652 from NXP Semiconductors is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its versatility, durability, and ease of use make it a preferred choice for designers and engineers alike.

You May Also Be Interested in

Texas Instruments
IC 16BIT D-TYPE LATCH 48SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $8.9864
ECAD model for 74AC16373DL
ON Semiconductor
8-Bit Addressable Latches
Need more? Email Us
ECAD model for MC14099BCP
ON Semiconductor
Octal 3-State Noninverting Transceiver Latch with LSTTL-Compatible Inputs 
Lowest to $0.3552
ECAD model for MC74HCT373AN
National Semiconductor (TI)
BUS DRIVER, F/FAST SERIES / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
Need more? Email Us
ECAD model for 54F373LMQB
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to $1.9152
ECAD model for TPIC6B273DW
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT TRANSP D-TYP LATCH 20-DIP
Need more? Email Us
ECAD model for SN74AHCT573N
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANS- PARENT D-TYPE LATCH | IC LATCH 16BIT TRANSP D 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH162373PAG
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $0.3774
ECAD model for SN74HC259PWR
Rochester Electronics
Channel IC
Need more? Email Us
ECAD model for 54LS259B/BEA

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention