EN
  • EN
  • DE

74HC166D

Part No 74HC166D
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 8-bit parallel-in/serial-out shift register | IC 8BIT SHIFT REGISTER 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131565-74HC166D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC166D CAD Model

Description

Product Overview: 74HC166D by NXP Semiconductors

The 74HC166D is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This integrated circuit is a parallel-load, 8-bit shift register that offers a compact and efficient solution for digital data storage and transfer applications. It is widely used in a variety of electronic systems for data manipulation, serial-to-parallel conversion, and interface bridging.

The 74HC166D operates with a supply voltage range of 2.0V to 6.0V, making it compatible with TTL levels and suitable for use in low-power and battery-operated devices. Its high noise immunity and low power consumption are key features that contribute to its reliability and efficiency in demanding environments.

Key features of the 74HC166D include:

  • 8-bit parallel-in/serial-out shift register: This allows the device to convert parallel input data into serial output format, enabling easy interfacing with microcontrollers and other digital systems.
  • Direct overriding clear (Master Reset): The device can be quickly reset to its initial state, clearing all internal registers and ensuring consistent operation.
  • Asynchronous parallel load capability: Data can be loaded into the register asynchronously, providing flexibility in timing and control.
  • Complementary outputs: The 74HC166D provides both Q7 and Q7' outputs, offering additional options for system design and signal routing.
  • Shift/Pload input: This input allows the user to switch between shifting and loading operations, providing versatility in data handling.
  • Standard pin configuration: The device comes in an industry-standard SOIC-16 package, ensuring easy integration into existing PCB designs.

The 74HC166D is a versatile component suitable for a wide range of applications such as data acquisition systems, computer peripherals, instrumentation, and control systems. Its robust construction and proven design make it a reliable choice for engineers and designers looking to implement serial data processing capabilities in their projects.

With its combination of features, the 74HC166D from NXP Semiconductors represents a practical solution for those in need of a dependable and efficient shift register for their digital applications.

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6133 $52.1305
175+ $0.5745 $100.5375
275+ $0.5551 $152.6525
390+ $0.5163 $201.3570
505+ $0.4969 $250.9345
630+ $0.4775 $300.8250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,458 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess