EN
  • EN
  • DE

74HC165DB

Part No 74HC165DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit parallel-in/serial-out shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131561-74HC165DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC165DB CAD Model

Description

NXP 74HC165DB 8-bit Parallel-Load Shift Registers

The NXP 74HC165DB is a high-performance, 8-bit parallel-load shift register that operates at the heart of digital systems requiring the conversion of parallel data to serial format. This integrated circuit is part of the 74HC family, which is well-known for its high-speed CMOS technology. The device is designed to improve system efficiency and is ideal for a wide range of applications, including microprocessor interfacing, data acquisition systems, and computer peripherals.

Featuring a compact and robust surface-mount package, the 74HC165DB is equipped with eight parallel inputs (A to H), two serial outputs (Q7 and Q7'), a clock input (CP), a clock inhibit input (CE), a shift/load input (PL), and a master reset input (MR). This array of inputs and outputs allows for versatile configurations and easy integration into existing digital systems.

The 74HC165DB operates with a 2V to 6V power supply range, making it compatible with TTL levels and capable of interfacing with a variety of logic families. Its low power consumption is a significant advantage for portable and battery-operated devices, where energy efficiency is paramount. The device also boasts a wide operating temperature range, ensuring reliability and stable performance under diverse environmental conditions.

One of the key features of the 74HC165DB is its ability to load data in parallel format when the shift/load input is held low. Upon a low-to-high transition, the loaded data is ready to be shifted out serially at the Q7 and Q7' outputs with each clock pulse. The master reset input allows for the immediate clearing of the internal registers, providing a quick way to reset the device without cycling power.

With its high noise immunity and low propagation delay, the NXP 74HC165DB is a reliable choice for designers looking to implement efficient data handling and processing within their systems. Its ease of use, combined with the support and quality assurance from NXP Semiconductors, makes it an essential component for digital design engineers who require a dependable parallel-to-serial conversion solution.

You May Also Be Interested in

Genesys
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0882 $57.7710
1,400+ $0.0826 $115.6400
2,175+ $0.0798 $173.5650
3,125+ $0.0741 $231.5625
4,055+ $0.0713 $289.1215
5,070+ $0.0684 $346.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 503,480 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess