EN
  • EN
  • DE

74HC160DB

Part No 74HC160DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous BCD decade counter; asynchronous reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131544-74HC160DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC160DB CAD Model

Description

The 74HC160DB is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to be a part of the 74HC/HCT family of integrated circuits. This particular component is a synchronous presettable decade counter with an asynchronous clear feature. It is a versatile and reliable choice for a wide range of counting applications in electronics.

Key Features

  • Synchronous Counting: The 74HC160DB offers synchronous counting, which means that the outputs change simultaneously on the rising edge of the clock signal. This ensures precise timing and control in digital circuits.
  • Presettable Counter: Users can preset the counter to any desired value using the parallel load feature. This allows for greater flexibility and control in counting operations.
  • Asynchronous Clear: The counter can be quickly reset to zero regardless of the clock input, thanks to the asynchronous clear input. This is essential for initializing the count or rapidly starting new counting sequences.
  • Decade Counter: As a decade counter, the 74HC160DB counts from 0 to 9 in binary-coded decimal (BCD) format, making it suitable for applications that require decimal counting.
  • Expandability: Multiple 74HC160DB devices can be connected in series to create extended counting ranges, thanks to the ripple-carry output.
  • High Noise Immunity: The device possesses a high noise immunity characteristic of CMOS ICs, which ensures stable operation in electrically noisy environments.
  • Low Power Consumption: The CMOS technology used in the 74HC160DB results in low power consumption, making it ideal for battery-operated devices.

Applications

The 74HC160DB is suitable for a variety of applications, including:

  • Industrial control systems
  • Instrumentation
  • Frequency dividers
  • Timers and counters
  • Digital clocks
  • Consumer electronics

Technical Specifications

The device operates over a wide voltage range and is specified for operation from -40°C to +125°C. It comes in a DB package, which is a small-outline package that is optimal for space-constrained applications.

For detailed technical information, datasheets, and support, visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess