Overview of NXP 74HC139PW Dual 2-to-4 Line Decoder/Demultiplexer
The NXP 74HC139PW is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This integrated circuit is designed to perform the dual 2-to-4 line decoding or demultiplexing functions with a wide operating voltage range and high noise immunity characteristics of CMOS circuitry. The 74HC139PW is particularly suitable for implementing buffer registers, input/output ports, and various other functions in your digital applications.
Key Features
- Logic Family: The device belongs to the 74HC family, ensuring compatibility with other CMOS logic and providing a standard logic level interface.
- Package: It comes in a TSSOP16 (thin shrink small outline package) which is ideal for space-constrained applications.
- Dual Functionality: The chip contains two individual 2-to-4 line decoders which can be used independently.
- Operating Voltage: It operates across a wide voltage range from 2.0 to 6.0 V, catering to various power supply requirements.
- High Noise Immunity: The 74HC139PW features high noise immunity, ensuring reliable performance in electrically noisy environments.
- Low Power Consumption: Its CMOS technology ensures low quiescent power dissipation, an essential feature for power-sensitive designs.
Applications
The versatility of the 74HC139PW allows it to be used in a broad array of applications, such as:
- Memory decoding or data routing
- Function generation
- Control logic
- Input/output port mapping
- Computer systems
- Digital systems with multiple select lines
Product Specifications
The 74HC139PW is characterized for operation from -40°C to +125°C, ensuring robust performance for industrial temperature ranges. It has a propagation delay of typically 16 ns, enabling fast operation for high-speed digital circuits. The device also features ESD protection, which safeguards it against electrostatic discharge events during handling and operation.
With its compact form factor and comprehensive features, the NXP 74HC139PW is an excellent choice for designers looking for a reliable and efficient dual 2-to-4 line decoder/demultiplexer for their digital applications.