EN
  • EN
  • DE

74F648D-T

Part No 74F648D-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040213-74F648D-T
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F648D-T CAD Model

Description

The NXP 74F648D-T is a high-performance, octal bidirectional transceiver designed to meet the stringent requirements of high-speed data transfer and communication systems. This integrated circuit is part of NXP's renowned 74F series, which is known for its fast switching speeds and robust performance.

Key Features

  • High-Speed Operation: The 74F648D-T operates at exceptional speeds, making it suitable for high-speed memory buffering and data communication tasks.
  • Octal Bidirectional Data Paths: It features eight bidirectional data lines that allow for simultaneous two-way data transfer, enhancing the efficiency of data handling in complex systems.
  • Tri-State Outputs: The transceiver includes tri-state outputs which provide high-impedance states, enabling multiple devices to connect to a data bus without interference.
  • Bus-Hold Data Inputs: With bus-hold data inputs, the device eliminates the need for external pull-up resistors, simplifying circuit design and reducing component count.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74F648D-T maintains low power consumption, making it an energy-efficient choice for modern electronic applications.

Applications

The versatility of the NXP 74F648D-T transceiver makes it ideal for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces and data routing
  • Memory buffering in servers and workstations
  • Peripheral connectivity for microprocessors
  • Networking equipment and switches

Product Specifications

The 74F648D-T is packaged in a 24-pin SOIC (Small Outline Integrated Circuit) format, offering a compact footprint for space-constrained applications. It operates over a wide temperature range, ensuring reliability in various environmental conditions. The device also complies with JEDEC standard specifications, ensuring compatibility with other standard logic devices.

For designers and engineers looking for a reliable and high-speed transceiver, the NXP 74F648D-T offers a perfect blend of speed, functionality, and efficiency. Its robust feature set and compliance with industry standards make it a go-to choice for advanced digital systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess