The 74F07 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its reliability and versatility in digital applications. Designed primarily for use in logic-level conversion and buffer applications, this chip features four independent open-collector buffer gates with Schmitt-trigger inputs. It is a quintessential component in electronic systems requiring signal conditioning, interfacing, or level shifting.
Key Features
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Elements: Four
- Number of Bits per Element: 1
- Output Type: Open Collector
- Current - Output High, Low: 1mA, 64mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount or Through Hole
- Package / Case: Various options available
Performance and Quality
The 74F07 from NXP is designed to deliver high-speed performance with a typical propagation delay time significantly lower than many other logic devices. Its Schmitt-trigger inputs enhance its performance by providing hysteresis, which makes the circuit more tolerant to input noise and slower input rise and fall times. This makes the 74F07 ideal for use in noisy environments where signal integrity is crucial.
Applications
Thanks to its robust design, the 74F07 is suitable for a wide range of applications. It is commonly used in:
- Logic level conversion
- Line driving
- Input buffering
- Glitch elimination
- Interfacing between different voltage levels
- Signal conditioning
Product Compliance and Certification
NXP's commitment to quality and environmental responsibility is evident in the 74F07's compliance with various international standards. It meets or exceeds the requirements for lead-free and RoHS compliant manufacturing processes, ensuring that it is suitable for use in a wide range of markets and applications that are sensitive to environmental regulations.