The 74F06D-T is a high-performance, hex inverter with open-drain outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74F series, known for its fast switching speeds and high current capabilities, making it an ideal choice for a wide range of applications in the digital domain.
Key Features
- Logic Type: Hex Inverter with open-drain outputs
- Supply Voltage Range: 4.5V to 5.5V, typically 5V
- Operating Temperature Range: -40°C to +85°C, suitable for industrial environments
- Package: SOIC-14, a small-outline integrated circuit with 14 leads, providing a compact footprint
- High-Speed: Capable of fast switching with a typical propagation delay time of 4ns
- Output Current: High output drive capability with 64 mA sink current
- Logic Level Compatibility: TTL input compatibility for seamless integration with existing digital systems
Applications
The 74F06D-T is versatile and can be used in various digital applications. Its open-drain outputs make it particularly suitable for interfacing with high-voltage or mixed-voltage systems, as well as for driving loads that require a high sink current. Common applications include:
- Logic level shifting
- Line drivers
- Bus drivers
- Buffer circuits
- Memory address drivers
- Wired-OR logic configurations
Reliability and Quality
NXP Semiconductors is committed to providing high-quality and reliable components. The 74F06D-T is manufactured with the latest semiconductor processes and is subjected to rigorous testing to ensure its performance under a wide range of conditions. With its robust design and NXP's dedication to quality, this hex inverter is a dependable choice for critical digital applications.
Ordering Information
The 74F06D-T is available for order in tube or tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, please refer to the NXP Semiconductors official website or contact an authorized distributor.