Product Overview: 74AHCT164D by NXP Semiconductors
The 74AHCT164D is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is part of the advanced high-speed CMOS technology (AHCT) family, which is known for combining the speed of HC logic with the low power consumption of CMOS technology. This makes the 74AHCT164D suitable for interfacing with TTL levels while maintaining the benefits of CMOS performance.
Key Features
- Logic Type: 8-bit serial-in, parallel-out shift register
- Operating Voltage: 4.5V to 5.5V, compatible with TTL levels
- Output Capability: Standard outputs capable of driving up to 15 LSTTL loads
- Shift Register Design: Asynchronous reset and serial data entry
- Propagation Delay: Fast propagation delay time
- Package: SOIC-14 (Small Outline Integrated Circuit) packaging for efficient space utilization
- Temperature Range: Specified from -40°C to +125°C, suitable for industrial applications
Applications
The 74AHCT164D is versatile and can be used in a wide range of applications. Its primary use is in serial-to-parallel data conversion, which is essential in systems that require the conversion of data from serial format (one bit at a time) to parallel format (multiple bits simultaneously). This feature is particularly useful in digital systems where data throughput and integrity are crucial. The device can also be employed in:
- Microprocessor/microcontroller interfaces
- Shift registers for data manipulation and storage
- Sequential logic circuits
- LED displays and controllers
- Communication systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74AHCT164D is no exception, offering excellent performance stability across its operational temperature range and a robust design that ensures long-term functionality. Users can expect consistent performance and durability from this component, making it a reliable choice for both commercial and industrial electronic designs.