EN
  • EN
  • DE

ADG604YRYRUZ

Part No ADG604YRYRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Analog Devices Inc.
Win Source Part Number 172805-ADG604YRYRUZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG604YRYRUZ CAD Model

Description

Analog Devices Inc.'s ADG604YRYRUZ

The ADG604YRYRUZ is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leading company in the semiconductor industry. This device is designed to provide precision signal routing in various applications, from data acquisition systems to communication devices. Its compact package and low power consumption make it an ideal choice for portable and battery-powered applications.

Key Features

  • Multiple Switch Configurations: The ADG604YRYRUZ offers four single-pole/single-throw (SPST) switches, providing flexibility in signal routing.
  • Low On Resistance: The on resistance of this multiplexer is typically low, which minimizes signal attenuation and preserves signal integrity.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V supply, making it compatible with a wide range of systems and reducing design complexity.
  • Low Power Consumption: This device boasts a low power consumption, which is critical for extending battery life in portable devices.
  • Fast Switching Times: The ADG604YRYRUZ provides fast switching times, ensuring quick response in time-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, enhancing the reliability of the multiplexer.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video routing
  • Test equipment
  • Portable devices

The ADG604YRYRUZ is housed in a compact RUZ package, which is optimized for space-constrained applications. It also features an extended operating temperature range, making it suitable for industrial environments. Analog Devices Inc. provides robust support for the device with comprehensive technical documentation, making the integration of the ADG604YRYRUZ into your design both straightforward and efficient.

With its combination of performance, power efficiency, and design flexibility, the ADG604YRYRUZ is an excellent choice for designers looking to implement precise analog signal routing in their next project.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess