EN
  • EN
  • DE

74AVCH4T245D,118

Part No 74AVCH4T245D,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description TXRX 4BIT TRANSLATING 16SOIC / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74AVCH
Package Bulk
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74AVCH4
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74AVCH4T245D,118,568-74AVCH4T245D,118TR,NEXNXP74AVCH4T245D,118,954-74AVCH4T245D118
Standard Package 2,500
Win Source Part Number 1214296-74AVCH4T245D,118
Ultra Librarian 3D Model Ultra Librarian 74AVCH4T245D,118 CAD Model

Description

The 74AVCH4T245D,118 is a high-performance, 4-bit dual-supply transceiver designed by NXP Semiconductors. This device is part of the advanced very-low-voltage CMOS (AVC) family and is particularly suitable for facilitating communication between different voltage domains in a system.

Key Features

  • Bi-Directional Interface: With its 4-bit dual-supply transceiver capability, it can transfer data from one voltage domain to another, both ways, making it highly versatile for various applications.
  • Wide Voltage Range: It supports a 1.2V to 3.6V VCC(A) and 1.2V to 5.5V VCC(B), accommodating a broad range of power supplies and enabling interfacing between low-voltage and high-voltage circuits.
  • High-Speed Operation: The device is optimized for high-speed signal processing, capable of operating at high frequencies without compromising signal integrity.
  • Low Power Consumption: As part of the AVC family, it is designed for low power consumption, making it ideal for power-sensitive applications.
  • ESD Protection: It includes electrostatic discharge (ESD) protection circuits to prevent damage from static electricity, ensuring a robust and durable solution for electronic systems.
  • Multiple Package Options: The 74AVCH4T245D,118 is available in a SOIC-16 package, providing a compact footprint for space-constrained applications.

Applications

The 74AVCH4T245D,118 is designed for use in a variety of applications where voltage level translation is required. This includes:

  • Mobile and handheld devices
  • Computing and data storage
  • Consumer electronics
  • Industrial control systems
  • Telecommunications infrastructure

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74AVCH4T245D,118 is no exception. It is manufactured to meet the rigorous standards required for industrial and commercial applications, ensuring consistent performance and longevity.

Whether you are designing a new system or upgrading an existing one, the 74AVCH4T245D,118 from NXP offers a flexible and reliable solution for your voltage level translation needs.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1948 $50.6480
630+ $0.1599 $100.7370
970+ $0.1549 $150.2530
1,335+ $0.1499 $200.1165
1,730+ $0.1449 $250.6770
2,310+ $0.1299 $300.0690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess