EN
  • EN
  • DE

MAX2620EUA-T

Part No MAX2620EUA-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC OSCILLATOR BUFF OUTPUT 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose RF Oscillator
Frequency 10MHz to 1GHz
RF Type Cellular, WSM, NPCS
Secondary Attributes Buffered Outputs
Case / Package 8-uMAX
Win Source Part Number 135996-MAX2620EUA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2620EUA-T CAD Model

Description

The MAX2620EUA-T is a high-performance, integrated voltage-controlled oscillator (VCO) designed and manufactured by Maxim Integrated. This compact and versatile component is ideal for a wide range of applications, including but not limited to wireless communication systems, phase-locked loops (PLLs), and frequency synthesisers.

Key Features

  • Frequency Range: The device offers a wide frequency range of 10MHz to 1050MHz, making it suitable for various applications across different industries.
  • Low Phase Noise: With its low phase noise characteristic, the MAX2620EUA-T ensures high-quality signal generation, which is critical for communication systems where signal integrity is paramount.
  • Integrated Oscillator and Buffer: This VCO integrates an oscillator and a buffer amplifier in a single package, providing a simplified design and reducing the need for external components.
  • Supply Voltage: It operates from a single +2.7V to +5.5V supply voltage, offering flexibility in various power environments.
  • Compact Package: The device comes in a small, 8-pin µMAX package, which is ideal for space-constrained applications.
  • Temperature Range: The MAX2620EUA-T is operational over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MAX2620EUA-T is a versatile component that can be used in a variety of applications, including:

  • Wireless Local Loop (WLL) systems
  • Base stations for mobile radio
  • Wireless LANs
  • Cable modem termination systems
  • Other RF systems

Design Advantages

Designers can benefit from the MAX2620EUA-T's ease of integration and performance advantages. The device's integrated nature simplifies the design process, reducing development time and accelerating time-to-market for products. Its wide frequency range and low phase noise enhance system performance, providing a competitive edge in the development of high-quality RF solutions.

For more detailed information, specifications, and application notes, customers are encouraged to refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3577 $54.3080
90+ $1.1140 $100.2600
140+ $1.0792 $151.0880
195+ $1.0444 $203.6580
250+ $1.0096 $252.4000
335+ $0.9052 $303.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess