EN
  • EN
  • DE

74AVCH20T245DGV:11

Part No 74AVCH20T245DGV:11
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TXRX 20BIT TRANSLATNG 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 10
Voltage - VCCA 0.8V to 3.6V
Voltage - VCCB 0.8V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 25936-74AVCH20T245DGV:11
Ultra Librarian 3D Model Ultra Librarian 74AVCH20T245DGV:11 CAD Model

Description

The 74AVCH20T245DGV:11 is a high-performance, dual-supply voltage level translator from NXP Semiconductors designed for bi-directional level translation of data signals. This device is a part of the 74AVCH family, which is known for its advanced features in signal translation and is particularly suitable for multi-voltage systems.

Key Features

  • Voltage Level Translation: This device can translate signals between two different voltage domains, from 1.2V to 3.6V on the A side (VCCA) and from 1.65V to 5.5V on the B side (VCCB), allowing for seamless communication between devices operating at different voltage levels.
  • Bidirectional Data Flow: The 74AVCH20T245DGV:11 supports bidirectional operation and data flow without the need for direction control, which simplifies the interface design and reduces the complexity of the system.
  • High-Speed Operation: With its capability to support high-speed data transmission, this level translator is ideal for applications that require fast data rates and minimal propagation delay.
  • Bus Hold Function: The integrated bus hold function on the data I/Os prevents floating inputs, which can lead to undefined system states and increased power consumption.
  • Low Standby Power: Designed with power efficiency in mind, the device has a low standby power consumption, making it suitable for power-sensitive applications.

Applications

The 74AVCH20T245DGV:11 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Devices
  • Computing Devices
  • Networking Equipment
  • Telecommunication Systems
  • Consumer Electronics

Package and Quality

This level translator is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the "DGV" in its part number, which is suitable for surface mount technology (SMT) and provides a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the 74AVCH20T245DGV:11 meets strict industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess