EN
  • EN
  • DE

74AUP2G14GW

Part No 74AUP2G14GW
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Low-power dual Schmitt trigger inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131108-74AUP2G14GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP2G14GW CAD Model

Description

Product Overview: NXP 74AUP2G14GW

The NXP 74AUP2G14GW is a high-performance, dual inverting Schmitt-trigger with 5-bit input LVTTL compatibility. Designed with precision and technical excellence, this integrated circuit is part of NXP's advanced ultra-low-power (AUP) family, which is renowned for its low power consumption and high-speed operation. The 74AUP2G14GW is housed in a leadless TSSOP14 (thin shrink small outline package), making it an ideal choice for space-constrained applications.

Key Features

  • Low Power Consumption: The AUP technology ensures that the device operates with a very low static and dynamic power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Operation: Despite its low power design, the 74AUP2G14GW does not compromise on speed, providing the high-speed operation necessary for modern digital systems.
  • Wide Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, which provides design flexibility and compatibility with a variety of logic levels and systems.
  • ESD Protection: The device includes input and output over-voltage tolerance and is equipped with electrostatic discharge (ESD) protection, ensuring robust performance in challenging environments.
  • 5-bit LVTTL Compatibility: The Schmitt-trigger inputs are designed to interface with 5-bit low-voltage TTL logic, which is still widely used in many digital systems.

Applications

The 74AUP2G14GW is versatile and can be used in a myriad of applications, including but not limited to:

  • Wave and pulse shapers
  • Astable multivibrators
  • Logic level translators
  • Portable and battery-powered electronics
  • Microprocessor or microcontroller input interface

Its robust design ensures that it can be used in various industrial, commercial, and consumer products where reliable and consistent performance is critical. Whether you are designing a complex digital system or looking for a simple logic-level solution, the NXP 74AUP2G14GW provides the functionality and reliability you need to ensure your product's success.

With its combination of low power consumption, high-speed operation, and protection features, the NXP 74AUP2G14GW is an excellent choice for designers looking for a high-quality, dual inverting Schmitt-trigger.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess