EN
  • EN
  • DE

MAX5097AAUP+T

Part No MAX5097AAUP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/3.3V 0.6A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 40V
Output Voltage 1.24V (3.3V)
Output Voltage MAX 11V
Output Current 600mA
Frequency - Switching 330kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 704470-MAX5097AAUP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5097A
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5097AAUP+T CAD Model

Description

Maxim Integrated's MAX5097AAUP+T: A Robust Automotive Power Management IC

The MAX5097AAUP+T from Maxim Integrated is a high-performance power management integrated circuit (PMIC) designed to cater to the demanding needs of automotive and industrial applications. This versatile PMIC is engineered to provide reliable operation under harsh conditions, making it an ideal choice for power supply solutions in the automotive sector.

At the heart of the MAX5097AAUP+T lies a buck controller with a wide input voltage range of 5.5V to 65V, which ensures compatibility with a broad spectrum of automotive power systems. The device is capable of withstanding load dump events up to 65V, providing additional protection against voltage spikes commonly encountered in automotive power lines.

The PMIC features an integrated high-side switch and a current-sense amplifier, which simplifies the design and reduces external component count. This integration not only saves on board space but also enhances system reliability. The MAX5097AAUP+T also boasts an adjustable switching frequency ranging from 100kHz to 2.2MHz, allowing designers to optimize the trade-off between efficiency and external component size.

With its built-in thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout, the MAX5097AAUP+T ensures safe operation under a variety of conditions. These protective features guard the system against overcurrent, overheating, and insufficient supply voltage, thereby enhancing the longevity and reliability of the end application.

The device is available in a thermally enhanced, lead-free, 20-pin TSSOP package with an exposed pad. This package is well-suited for thermal management, ensuring that the MAX5097AAUP+T operates within its specified temperature range, even under full-load conditions. It is also qualified for automotive applications, complying with the AEC-Q100 standard, which is a testament to its robustness and reliability.

In summary, the MAX5097AAUP+T from Maxim Integrated is a comprehensive power management solution that offers robust performance, a wide input voltage range, and advanced protection features. It stands as an excellent choice for designers looking to enhance the power efficiency and reliability of their automotive or industrial systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess