EN
  • EN
  • DE

74AUP2G14GM

Part No 74AUP2G14GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual Schmitt trigger inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131107-74AUP2G14GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP2G14GM CAD Model

Description

Introducing the 74AUP2G14GM from NXP Semiconductors

The 74AUP2G14GM is a high-performance, dual inverting Schmitt-trigger buffer designed by NXP Semiconductors, a leader in the fabrication of advanced integrated circuits. This component is part of NXP's AUP (Advanced Ultra-low Power) family and is specifically engineered to operate at ultra-low voltages with exceptional power efficiency, making it an ideal choice for portable and battery-powered applications.

With its tiny footprint, the 74AUP2G14GM comes in a leadless XSON8 package, which is highly suitable for space-constrained applications. Despite its small size, it packs a powerful performance punch, capable of operating within a supply voltage range of 0.8V to 3.6V. This broad range allows for flexible integration into various circuit designs, accommodating both traditional 3.3V systems and newer, low-voltage applications.

The device features two inverting Schmitt triggers with standard pin configurations, allowing for easy implementation into existing designs without the need for significant layout changes. The Schmitt trigger inputs incorporate hysteresis, which enhances noise immunity and allows for the transformation of a noisy input signal into a clean digital output. This is particularly beneficial in environments where signal integrity may be compromised by electrical noise.

Additionally, the 74AUP2G14GM boasts an extremely low static power consumption, with a typical I<sub>CC of just 0.9 µA, significantly reducing the overall power requirements of the system it's implemented in. The device is also characterized by its fast switching speeds and high ESD (Electrostatic Discharge) protection, ensuring reliable operation even under stressful conditions.

Overall, the 74AUP2G14GM from NXP is a robust and versatile component that provides designers with the perfect balance between power efficiency and performance. Whether it's being used in microcontrollers, signal processing, or general-purpose logic applications, this Schmitt-trigger buffer is an excellent choice for any design requiring low-power operation without compromising on speed or reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit NXP Semiconductors' official website or contact their local NXP sales office.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess