EN
  • EN
  • DE

74AUP1T97GW

Part No 74AUP1T97GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable gate with voltage-level translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131088-74AUP1T97GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1T97GW CAD Model

Description

Introducing the 74AUP1T97GW Low-Power Configurable Multiple Function Gate by NXP

The 74AUP1T97GW is a versatile and innovative logic gate product designed by NXP Semiconductors, renowned for their commitment to high-quality and reliable components. This configurable multiple function gate is part of the advanced ultra-low power (AUP) family, which is engineered to operate with a very low power consumption, making it an ideal solution for battery-operated and power-sensitive applications.

The 74AUP1T97GW comes in a compact 6-pin TSSOP package, which is well-suited for space-constrained applications. Despite its small size, it offers a high degree of functionality. It is designed to be configurable, allowing users to employ it as any of the following logic functions: AND, OR, NAND, NOR, XOR, INVERTER, and BUFFER. This flexibility is provided by the configuration inputs S0 and S1, which enable the selection of the desired logic function without the need for external components.

Key features of the 74AUP1T97GW include:

  • A wide operating voltage range of 0.8V to 3.6V, which allows for use in various circuit designs and compatibility with other logic levels.
  • Very low static and dynamic power consumption, which is essential for extending battery life in portable devices.
  • High noise immunity and tolerance, ensuring reliable performance even in noisy electrical environments.
  • Output drive capability of +/-4 mA at 3.3V, providing sufficient current for most low-power applications.
  • Latch-up performance that exceeds 100 mA per JESD 78, Class II, offering robustness against latch-up phenomena.

With its Schmitt-trigger action at all inputs, the 74AUP1T97GW provides enhanced noise immunity and a smooth transition which is particularly beneficial in slow or noisy input signal conditions. Additionally, the device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing any damaging backflow current through the device when it is powered down.

Whether you are designing consumer electronics, mobile devices, or industrial control systems, the 74AUP1T97GW from NXP is a reliable and flexible component that can help streamline your design process, save space on your PCB, and reduce power consumption, all while providing the logical functionality required for your application.

For more information on the 74AUP1T97GW, datasheets, and technical support, visit NXP Semiconductors' official website or contact your local NXP sales representative.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
STMicroelectronics
Lowest to $1.4553

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1812 $50.7360
675+ $0.1487 $100.3725
1,045+ $0.1441 $150.5845
1,435+ $0.1394 $200.0390
1,855+ $0.1348 $250.0540
2,485+ $0.1208 $300.1880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess