EN
  • EN
  • DE

74AUP1T57GF

Part No 74AUP1T57GF
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Low-power configurable gate with voltage-level translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815854-74AUP1T57GF
Ultra Librarian 3D Model Ultra Librarian 74AUP1T57GF CAD Model

Description

Introducing the 74AUP1T57GF Logic Gate from NXP

The 74AUP1T57GF is a versatile and advanced logic gate product designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This particular logic gate is part of the AUP (Advanced Ultra-low Power) family, which is optimized for low-voltage and low-power operations, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Low Power Consumption: The 74AUP1T57GF operates with an ultra-low static power consumption and a very low dynamic power consumption, which is crucial for extending battery life in portable devices.
  • High-Speed Operation: Despite its low-power design, it does not compromise on speed. It supports high-speed operations, which is essential for modern high-performance electronics.
  • Configurable Logic Functionality: This device is a configurable multiple function gate with Schmitt-trigger inputs, providing flexibility in its application. It can be used to perform a variety of logical operations based on the configuration of its inputs.
  • Wide Operating Voltage Range: The 74AUP1T57GF can function over a wide voltage range, typically from 0.8V to 3.6V, accommodating various application requirements and ensuring compatibility with other components in a system.
  • Low Voltage Translation: Its ability to operate at low voltage levels also makes it suitable for voltage translation applications, which is crucial when interfacing between different logic circuits operating at different voltage levels.

Applications

The 74AUP1T57GF is a highly adaptable component that can be utilized in a diverse range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Microcontroller-based systems
  • Energy-efficient and power-sensitive designs
  • Logic level translation in multi-voltage systems

Reliability and Quality

NXP's commitment to quality ensures that the 74AUP1T57GF meets stringent industry standards for reliability and performance. With its advanced design and manufacturing processes, this logic gate provides designers with a dependable solution for their electronic designs. Whether you are working on consumer electronics, automotive systems, or industrial controls, the 74AUP1T57GF from NXP is a smart choice for your logic gate needs.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6417 $58.2672
39+ $2.9880 $116.5320
60+ $2.8944 $173.6640
83+ $2.8009 $232.4747
107+ $2.7085 $289.8095
143+ $2.4278 $347.1754
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess