EN
  • EN
  • DE

74AUP1T45GW

Part No 74AUP1T45GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131085-74AUP1T45GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1T45GW CAD Model

Description

Product Overview: 74AUP1T45GW from NXP

The 74AUP1T45GW is a high-performance, low-power dual supply translating transceiver from NXP Semiconductors. Designed with the advanced ultra-low-power CMOS technology, this versatile component is essential for modern electronic applications requiring voltage level translation between different domains.

Key Features

  • Dual Supply Operation: The 74AUP1T45GW operates with a dual supply voltage ranging from 1.1V to 3.6V, which allows for translation between lower and higher voltage levels, making it compatible with a variety of logic levels used in today’s devices.
  • High-Speed Interface: With its capability to support high-speed signals, it is suitable for interfacing with microcontrollers, FPGAs, and other digital logic that operate at different voltage levels.
  • Low Power Consumption: The device is engineered for low static and dynamic power consumption, which is critical for battery-operated and power-sensitive applications.
  • Wide Temperature Range: It can operate within a temperature range of -40°C to +125°C, assuring reliable performance under varying environmental conditions.
  • ESD Protection: It includes electrostatic discharge (ESD) protection, which enhances the robustness of the component when handled or integrated into a system.

Applications

The 74AUP1T45GW is suitable for a broad range of applications, including but not limited to:

  • Mobile Phones
  • Portable Gaming Consoles
  • Data Communication Systems
  • Signal Level Translation for Mixed-Mode Signal Operation

Package Information

This transceiver comes in a very small, leadless 6-pin package (TSSOP6), which is ideal for space-constrained applications. The compact size and the leadless design also contribute to a reduction in inductance, allowing for better high-frequency performance.

Conclusion

The NXP 74AUP1T45GW is a versatile, high-performance translating transceiver that meets the demands of modern electronics that require low-power consumption and reliable level shifting capabilities. Its robust design and wide compatibility make it an excellent choice for designers looking to bridge different logic levels within their digital systems.

You May Also Be Interested in

Genesys
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Mini-Circuits
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3186 $50.9760
385+ $0.2615 $100.6775
595+ $0.2533 $150.7135
820+ $0.2451 $200.9820
1,055+ $0.2370 $250.0350
1,415+ $0.2124 $300.5460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess