EN
  • EN
  • DE

74AUP1G74DC

Part No 74AUP1G74DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power D-type flip-flop with set and reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131069-74AUP1G74DC
Manufacturer Homepage www.nxp.com
Family Name 74AUP1G74
Introduction Date January 26, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G74DC CAD Model

Description

Product Overview: 74AUP1G74DC - NXP

The 74AUP1G74DC is a high-performance, single positive-edge triggered D-type flip-flop with a 3-state output from NXP Semiconductors. This advanced ultra-low-power integrated circuit (IC) is part of the AUP (Advanced Ultra-low Power) family, which is designed for optimized power consumption and high-speed operation in a small footprint.

Featuring a wide supply voltage range from 0.8V to 3.6V, the 74AUP1G74DC is suitable for battery-operated and low-voltage applications. It is particularly well-suited for portable electronics where power efficiency is crucial, such as smartphones, tablets, and wearable devices. The low-power consumption extends battery life, making it an excellent choice for modern, energy-conscious designs.

The device's logic level is compatible with the voltage supply range, ensuring reliable operation in mixed-voltage systems. It is capable of operating at high speeds with a maximum propagation delay significantly lower than standard series logic components, which is essential for high-speed data processing and communication systems.

The 74AUP1G74DC is provided in an ultra-small, leadless 8-pin XSON8U package, which is designed for space-constrained applications. Its small size does not compromise its performance or reliability, making it an ideal solution for compact PCB layouts.

Key features of the device include:

  • Low static power consumption (ICC).
  • High noise immunity.
  • Low dynamic power consumption (CPD).
  • Power-off protection on inputs and outputs.
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.
  • ESD protection exceeds JESD 22.

In summary, the NXP 74AUP1G74DC is a versatile and efficient flip-flop IC that offers a blend of low power consumption, high-speed performance, and compact packaging. It is an excellent choice for designers looking to optimize their high-performance, low-voltage digital logic circuits.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Mini-Circuits
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2335 $50.2025
525+ $0.1916 $100.5900
810+ $0.1857 $150.4170
1,115+ $0.1797 $200.3655
1,440+ $0.1737 $250.1280
1,930+ $0.1557 $300.5010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess